Broadcom Inc. LED Indication - Discrete HLMP-LG65-VY0DD

Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-LG65-VY0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LG65-VY0DD-ND
LED Indication - Discrete HLMP-LG65-VY0DD-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-LG65-VY0DD
Standard LEDs - Through Hole HLMP-LG65-VY0DD
Standard LEDs - Through Hole Red Diffused 50X100deg

Standard LEDs - Through Hole Red Diffused 50X100deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LG65-VY0DD-ND HLMP-LG65-VY0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details
LED Indication - Discrete - 754-2084-1-ND - DigiKey
Specs
LED Package: TO-236-3, SC-59, SOT-23-3
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details