Broadcom Inc. LED Indication - Discrete HLMP-EL26-QT0DD

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL26-QT0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL26-QT0DD-ND
LED Indication - Discrete HLMP-EL26-QT0DD-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL26-QT0DD
Standard LEDs - Through Hole HLMP-EL26-QT0DD
Standard LEDs - Through Hole Amber, 590nm 23 Deg, 3200mcd(max)

Standard LEDs - Through Hole Amber, 590nm 23 Deg, 3200mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL26-QT0DD-ND HLMP-EL26-QT0DD
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details