Broadcom Inc. LED Indication - Discrete HLMP-LB63-PT0ZZ

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-LB63-PT0ZZ-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LB63-PT0ZZ-ND
LED Indication - Discrete HLMP-LB63-PT0ZZ-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-LB63-PT0ZZ-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
Viewing Angle 50 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241914-SML-LXIL3333UPGC-TR - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 12 degrees
View Details
2 suppliers