Broadcom Inc. T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K101

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K101 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K101
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K101
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - 516-1313-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1313-ND
LED Indication - Discrete 516-1313-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LEDs - 826739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK101 20mA3mm

Red diffused LED,HLMPK101 20mA3mm

Supplier's Site
LEDs - 826739P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK101 20mA3mm

Red diffused LED,HLMPK101 20mA3mm

Supplier's Site
LEDs - 1781540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red diffused LED,HLMPK101 20mA3mm

Red diffused LED,HLMPK101 20mA3mm

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-K101
920306-HLMP-K101
LED Indication - Discrete - HLMP-K101 920306-HLMP-K101
Manufacturer: Broadcom Limited Win Source Part Number: 920306-HLMP-K101 Features: Red 637nm LED Indication - Discrete 1.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-K101 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1313, 516-1313-NDR

Manufacturer: Broadcom Limited
Win Source Part Number: 920306-HLMP-K101
Features: Red 637nm LED Indication - Discrete 1.8V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-K101
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1313, 516-1313-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K101
Standard LEDs - Through Hole HLMP-K101
Standard LEDs - Through Hole Red Diffused 645nm 45mcd

Standard LEDs - Through Hole Red Diffused 645nm 45mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K101 516-1313-ND 826739 826739P 920306-HLMP-K101 HLMP-K101
Product Name T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HLMP-K101 Standard LEDs - Through Hole
LED Package: T-1 Radial 3 x 4.7mm
LED Type Red Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 22 to 45 milliCandela 45 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details