Broadcom Inc. 4mm Standard Oval LEDs HLMP-LH65-XY0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color / video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color / video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
4mm Standard Oval LEDs - HLMP-LH65-XY0DD - Broadcom Inc.
San Jose, CA, USA
4mm Standard Oval LEDs
HLMP-LH65-XY0DD
4mm Standard Oval LEDs HLMP-LH65-XY0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color / video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color / video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-LH65-XY0DD
Product Name 4mm Standard Oval LEDs
LED Type Red; Orange; Multi-Colored
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 50 to 100 degrees
Luminous Intensity 1660 to 2400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB3L-STB02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details