The SFT44T35K291B-F is a motor-run and power supply capacitor from the Type SF series, featuring an aluminum case with a 2.91-inch height and a 2.0-inch round case style. It is rated for 440 Vac, has a capacitance of 35 µF with a ±10% tolerance, and operates within a temperature range of -40 °C to 70 °C. The capacitor includes standard 4-tine, 1/4" quick connect lug terminals, supports self-healing, and provides fault current protection up to 10,000 amps AFC. It meets EIA-456-A and is cULus recognized. The service life objective is 60,000 hours with a 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Motor-Run and Power Supply Capacitors 35µF 440V
35µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1302585-SFT44T35K291
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 3.030" (76.96mm)
Standard Package: 25
Capacitance: 35 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0030
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 35UF 10% 440VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFT44T35K291B-F | 2002-SFT44T35K291B-F | SFT44T35K291B-F-ND | 1302585-SFT44T35K291B-F | SFT44T35K291B-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |