220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 905mOhm 3000 Hrs @ 105°C
Win Source Part Number: 1308025-SLP221M200A1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 905mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1478,2266-SLP221
105 °C Snap-In Aluminum Electrolytic 220µF 200V
CAP ALUM 220UF 20% 200V SNAP
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1478-ND | 1308025-SLP221M200A1P3 | 2002-SLP221M200A1P3 | SLP221M200A1P3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |