Cornell Dubilier IGBT Snubber Capacitor SCM205K122H4P24

Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet
Description
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - SCM205K122H4P24 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
SCM205K122H4P24
IGBT Snubber Capacitor SCM205K122H4P24
Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Type SCM Single/Dual IGBT Snubber Capacitor Modules. Use style SCM as a discharge restrictive de-coupling to protect dual IGBT modules from overvoltage. Style SCM may also be used as an ""N"" or ""P"" type snubber component for a clamp snubber where single IGBT modules are used.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCM205K122H4P24
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 70 C (-67 to 158 F)
Capacitance Range 2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0160101GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details