Cornell Dubilier Aluminum Electrolytic SLPX682M035C3P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX682M035C3P3 is an 85 ℃ snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 6,800 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a 10.0 mm lead spacing. At 25 ℃ and 20 kHz, the maximum ESR is 59 mΩ, and the ripple current rating is 3.61 A rms. The capacitor operates across a temperature range of -40 ℃ to +85 ℃ and has a 3,000 hour load life at rated voltage and 85 ℃. Impedance ratio at -20 ℃ to +25 ℃ is limited to 8 for this voltage range.

Datasheet Summary
Powered by GS/AI

The SLPX682M035C3P3 is an 85 ℃ snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 6,800 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 30 mm, with a 10.0 mm lead spacing. At 25 ℃ and 20 kHz, the maximum ESR is 59 mΩ, and the ripple current rating is 3.61 A rms. The capacitor operates across a temperature range of -40 ℃ to +85 ℃ and has a 3,000 hour load life at rated voltage and 85 ℃. Impedance ratio at -20 ℃ to +25 ℃ is limited to 8 for this voltage range.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX682M035C3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX682M035C3P3
Aluminum Electrolytic SLPX682M035C3P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.61 A @ 20 kHz, 85°C ESR: 59 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.61 A @ 20 kHz, 85°C
  • ESR: 59 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1646-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1646-ND
Aluminum Electrolytic Capacitors 338-1646-ND
6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
6800uF 35V 0.078 Ohm Capacitor
58-SLPX682M035C3P3
6800uF 35V 0.078 Ohm Capacitor 58-SLPX682M035C3P3
Cap Aluminum Lytic 6800uF 35V 20% (25 X 30mm) Snap-In 10mm 0.078 Ohm 2.89A 3000h 85°C Product overview: SLPX682M035C3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 0.078 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 0.078 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M035C3P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 35V 20% (25 X 30mm) Snap-In 10mm 0.078 Ohm 2.89A 3000h 85°C Product overview: SLPX682M035C3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 35V, 0.078 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 35V, 0.078 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX682M035C3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307525-SLPX682M035C3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307525-SLPX682M035C3P3
Capacitors - Aluminum Electrolytic Capacitors 1307525-SLPX682M035C3P3
Win Source Part Number: 1307525-SLPX682M035C 3P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 78mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1646,SLPX682M035 C3P3 Ripple Current @ Low Frequency: 2.89 A @ 120 Hz Ripple Current @ High Frequency: 3.61 A @ 20 kHz

Win Source Part Number: 1307525-SLPX682M035C3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 78mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1646,SLPX682M035C3P3
Ripple Current @ Low Frequency: 2.89 A @ 120 Hz
Ripple Current @ High Frequency: 3.61 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX682M035C3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX682M035C3P3
Aluminum Electrolytic Capacitors 2002-SLPX682M035C3P3
85 °C Snap-In Aluminum Electrolytic 6800µF 35V

85 °C Snap-In Aluminum Electrolytic 6800µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX682M035C3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX682M035C3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX682M035C3P3
CAP ALUM 6800UF 20% 35V SNAP

CAP ALUM 6800UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX682M035C3P3 338-1646-ND 58-SLPX682M035C3P3 1307525-SLPX682M035C3P3 2002-SLPX682M035C3P3 SLPX682M035C3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors 6800uF 35V 0.078 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers