Cornell Dubilier IGBT Snubber Capacitor SCD475K601A3Z25

Description
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.
Request a Quote Datasheet
Description
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - SCD475K601A3Z25 - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
SCD475K601A3Z25
IGBT Snubber Capacitor SCD475K601A3Z25
Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.

Type SCD IGBT Snubber Capacitor Modules. Style SCD offers protection against voltage transients in low to medium current IGBT applications where high dV/dt is encountered. Connect these capacitors from C1 to E2 on a dual IGBT module or from P to N on a six-pack module to eliminate severe voltage transients. Parts ending with Z25 fit IGBTs with 23mm, 25mm and 28mm lead spacing. If you have preferred lead spacing, please specify.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SCD475K601A3Z25
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
WVDC 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details