350F (EDLC) Supercapacitor 2.7V Radial, Can - Solder Lug - 4 Lead 2.8mOhm 1500 Hrs @ 65°C
CAP LITH HYB 350F 0%/20% 2.7V TH
CAPACITOR 350F 0%/20% 2.7V TH
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2610-SC0350-270-RSS-ND | SC0350-270-RSS | SC0350-270-RSS |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Operating Temperature | -50 to 65 C (-58 to 149 F) | -50 to 65 C (-58 to 149 F) | |
| Capacitance Range | 3.50E8 microF | 3.50E8 microF | 3.50E8 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Radial, Can - Solder Lug - 4 Lead |
| Packing Method | Box | Box |