The SCRN233R-F is a film-paper commutating capacitor designed for SCR applications requiring high peak and rms current capability. It features a tin-plated steel or aluminum case with a 1/4-20 threaded stud terminal and measures 2.13 inches in height. With a capacitance of 3 µF, a peak voltage rating of 1000 Vpk, and a maximum rms current of 60 Arms, it operates within a temperature range of -40 °C to +80 °C. The capacitor conforms to EIA RS401 and has a rated life of 40,000 hours at full voltage and temperature.
Power Film Dc Applications / Scr Commutation Capacitors
1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can
Win Source Part Number: 1302651-SCRN233R-F
Category: Capacitors>Film Capacitors
Series: SCR
Termination: Threaded, Male
Package: Bulk
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 2.190" (55.63mm)
Standard Package: 1
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 80°C
Dimension: 2.160" L x 1.310" W (54.86mm x 33.27mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4163,SCRN233R-F
Commutating Capacitors 1µF 1000V
CAP FILM 1UF 10% 1KVPK RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCRN233R-F | 338-4163-ND | 1302651-SCRN233R-F | 2002-SCRN233R-F | SCRN233R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |