The SFA66T4K288B-F is an AC-rated metallized polypropylene motor-run capacitor designed for power supply and motor applications, with a 660 Vac rating, 4.0 µF capacitance, ±10% tolerance, and 4-tine 1/4" quick connect lug terminals. It uses an oval aluminum case measuring 2.88 inches in height, operates within a standard temperature range of -40 ºC to 70 ºC, and meets EIA-456-A and cULus E71645 standards. The capacitor features self-healing capability, fault current protection up to 10,000 amps AFC, and a service life objective of 60,000 hours at 94% survival rate.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
4µF Film Capacitor 660V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 4µF 660V
CAP FILM 4UF 10% 660VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SFA66T4K288B-F | SFA66T4K288B-F-ND | 2002-SFA66T4K288B-F | SFA66T4K288B-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF |