Richardson RFPD Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025 [0.64] Centerline Matched Impedance Connector (MICTOR) | |
| .100"" AMPMODU Headers | |
| .163"" Centerline, 600 V, 9.5 A max. Housing | |
| .200"" Centerline, 250 V, 13 A max. Header | |
| .200"" Centerline, 250 V, 13 A max. Housing | |
| .4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors | |
| 0.8mm AMPMODU Micro Interconnect | |
| 0.8mm Free Height | |
| 16 MODII HDR DR SFMT B/A T&R | |
| 1mm Free Height (IEEE 1386) | |
| 36 WAY PLUG HOUSING | |
| 36 WAY PLUG HSG | |
| 4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header | |
| 75 Ohm Screw-On Right Angle Female Cable Connectors | |
| 75 Ohm Screw-On Right Angle Male P.C. Board Receptacles | |
| 75 Ohm Screw-On Straight Female Cable Connectors | |
| 75 Ohm Screw-On Straight Male Bulkhead Jack Receptacles | |
| 75 Ohm Screw-On Straight Male Bulkhead Mounted Cable Jack | |
| 75 Ohm Screw-On Straight Male Cable Jack | |
| 75 Ohm Screw-On Straight Male P.C. Board Receptacles | |
| AMP-HDI (Four Beam) & TBC (Twin Beam) Connectors | |
| ARINC 600 Connectors | |
| AS 16, 24P PERIPH, SEAL, STD | |
| AS 16, 2P PERIPH, SEAL, STD | |
| AS 16, 4P PERIPH. SEAL, STD | |
| AS 16, 6P PERIPH. SEAL, STD | |
| AS 16, 8P PERIPH. SEAL, STD | |
| BNC RF Connectors | |
| BNC Twin Plug | |
| Circular Sealed RJ-45 Connectors | |
| Coaxial terminators are a low-cost solution to connect directly to your PC board, or where a signal needs to be continued within the equipment while the braid is terminated to... | |
| Commercial MATE-N-LOK Housing | |
| Compression Coax Board-to-Board | |
| Crimp Termination | |
| Discrete Sockets | |
| ELCON Drawer Series Connectors | |
| Jack Assembly, Straight PC Mount, Kwiqmate | |
| Jack Assembly. RA PC Mount, 155 Legs Kwiqmate. | |
| M-ZIF Wire-to-Board Connectors | |
| Memory Sockets | |
| MIC (Multiple Interlock Connectors) | |
| Mini Crown Edge High Current Connectors | |
| Mini SMB Right Angle Crimp Plug for AT&T 735A 75 Ohm | |
| Mini SMB Right Angle Crimp Plug for RG-59/U 75 Ohm | |
| Mini SMB Straight Crimp Plug for RG-59/U 20 AWG 75 Ohm | |
| Mini-SMB Right Angle Crimp Plug for RG-179 RG-187 75 Ohm | |
| Mini-SMB Right Angle Crimp Plug for RG-179DB 75 Ohm | |
| Mini-SMB Right Angle PCB Jack Through Hole Bulkhead 75 Ohm | |
| Mini-SMB Straight Crimp Jack for RG-179 RG-187 75 Ohm | |
| Mini-SMB Straight Crimp Jack for RG-179 RG-187 Bulkhead 75 Ohm | |
| Mini-SMB Straight Crimp Jack for RG-179D 75 Ohm | |
| Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm | |
| Mini-SMB Straight Crimp Plug for RG-179D 75 Ohm | |
| Modular Jacks with Integrated Magnetics | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| N Series Plug RG 217 | |
| N Series RF Connectors | |
| N type Edge Mount Jack w/ Flange and Threads (TFE Insul for reflow). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with... | |
| N type Edge Mount Jack w/ Flge Under Shield TFE Ins. for reflow. The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer... | |
| N Type Straight Clamp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| N Type Straight Clamp Jack for RG-58 LMR-195 50 Ohm | |
| N Type Straight Clamp Jack for RG-8 RG-213 RG-393 50 Ohm | |
| N Type Straight Clamp Plug for LMR-400 50 Ohm | |
| N Type Straight Clamp Plug for RG-58 LMR-195 50 Ohm | |
| N Type Straight Clamp Plug for RG-8 RG-213 RG-393 50 Ohm | |
| N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead IP68 | |
| N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP68 | |
| N Type Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm | |
| N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm | |
| N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm | |
| N Type Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead | |
| N Type Straight Crimp Jack for RG-8X LMR-240 50 Ohm | |
| N Type Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized | |
| N Type Straight Crimp Plug for LMR-400 50 Ohm | |
| N Type Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| N Type Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm | |
| N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized | |
| N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm | |
| N Type Straight Crimp Plug for RG-58 Plenum 50 Ohm | |
| N Type Straight Crimp Plug for RG-59 50 Ohm | |
| N Type Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm | |
| N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized | |
| N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm | |
| N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange | |
| N Type Straight Jack Round Post 50 Ohm 4-Hole Flange | |
| N Type Straight Jack Solder Cup 50 Ohm 4-Hole Flange | |
| N Type Straight Plug Solder Cup 50 Ohm 4-Hole Flange | |
| N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead | |
| N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead | |
| N Type Straight Solder Jack for .250 Semi-Rigid 50 Ohm Bulkhead | |
| N Type Straight Solder Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| N Type Straight Solder Plug for .141 Semi-Rigid 50 Ohm Low PIM | |
| N Type Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| N Type Straight Solder Plug for .250 Semi-Rigid 50 Ohm | |
| N-Type Connector | |
| Nanominiature DUALOBE® (Shrouded) Connectors & Jumper Assemblies | |
| PCB Mounted Jacks - Single Port, Multi-port and Stacked | |
| PCI & PCI Express Connectors | |
| Pin and Pinless Headers (AMP-LATCH) | |
| Pluggable Bus Bar Connectors & Sockets | |
| Pluggable Connectors, Cages, Transceivers & Accessories | |
| Post Shunts | |
| Removable Memory Products | |
| Ribbon Cable Connectors (AMP-Latch) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle Plug. Kwiqmate Connector Crimp Type, RG-316 | |
| RING FOR TAB HSG.10 POS'N PRINTED | |
| SMA 2 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38). | |
| SMA 2 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46). | |
| SMA 2 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51). | |
| SMA 2 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.036 (0.91). | |
| SMA 2 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38). | |
| SMA 2 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46). | |
| SMA 4 Hole Flange Mount Right Angle Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38). | |
| SMA 4 Hole Flange Mount Right Angle Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51). | |
| SMA 4 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38). | |
| SMA 4 Hole Flange Mount Straight Jack Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46). | |
| SMA 4 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.020 (0.51). | |
| SMA 4 Hole Flange Mount Straight Jack Receptacle without EMI Gasket - Accepts pin size 0.036 (0.91). | |
| SMA 4 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.015 (0.38). | |
| SMA 4 Hole Flange Mount Straight Plug Receptacle with EMI Gasket - Accepts pin size 0.018 (0.46). | |
| SMA 50 Ohm Reverse Polarity Straight Crimp Type Bulkhead Jack - Captivated Contact Gold Plated | |
| SMA Non-Magnetic End Launch Straight Jack Receptacle - Round Contact. | |
| SMA Non-Magnetic End Launch Straight Jack Receptacle - Tab Contact. | |
| SMA Non-Magnetic Right Angle Crimp Type Plug - Captivated Contact. | |
| SMA Non-Magnetic Right Angle PC Mount Jack Receptacle. | |
| SMA Non-Magnetic Straight Crimp Type Plug - 3 Piece, Captivated Contact. | |
| SMA Non-Magnetic Straight PC Mount Jack Receptacle. | |
| SMA Reverse Polarity Right Angle Bulkhead PC Mount Jack Receptacle. | |
| SMA Reverse Polarity Straight Bulkhead End Launch Jack Receptacle. | |
| SMA Reverse Thread Right Angle Bulkhead PC Mount Jack Receptacle. | |
| SMA Spark Plug - Straight Jack Receptacle - Knurl Mount, Extended Dielectric. | |
| SMA Spark Plug - Straight Jack Receptacle - Knurl Mount, Round Contact. | |
| SMA Spark Plug - Straight Jack Receptacle - Thread Mount with Hardware Extended Dielectric Bulkhead. | |
| SMA Spark Plug - Straight Jack Receptacle - Thread Mount, Nail Head. | |
| SMA/QMA RF Connectors | |
| SMB End Launch Jack for 0.062 inch PCB 50 Ohm | |
| SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm | |
| SMB Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm | |
| SMB Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm | |
| SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm | |
| SMB Right Angle PCB Jack Through Hole 50 Ohm Bulkhead | |
| SMB Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm | |
| SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| SMB Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm | |
| SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead | |
| SMB Straight Crimp Jack for RG-178 RG-196 50 Ohm | |
| SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead | |
| SMB Straight Crimp Jack for RG-58 LMR-195 50 Ohm | |
| SMB Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| SMB Straight Crimp Plug for RG-178 RG-196 50 Ohm | |
| SMB Straight Crimp Plug for RG-316 Double Braided 50 Ohm | |
| SMB Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm | |
| SMB Straight Crimp Plug for RG-58 LMR-195 50 Ohm | |
| SMB Straight PCB Jack Through Hole 50 Ohm Bulkhead | |
| SMB Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead | |
| SMB Straight Solder Jack for .085 Semi-Rigid 50 Ohm | |
| SMB Straight Solder Plug for .085 Semi-Rigid 50 Ohm | |
| SMB Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| SMC Connector | |
| SMC End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead | |
| SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| SMC Right Angle PCB Jack Through Hole 50 Ohm | |
| SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm | |
| SMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| SMC Straight Crimp Plug for RG-58 LMR-195 50 Ohm | |
| SMC Straight Jack Solder Cup 50 Ohm Bulkhead | |
| SMC Straight Male Jack Receptacles | |
| SMC Straight Male Panel Jack Receptacles | |
| SMC Straight PCB Jack Through Hole 50 Ohm Bulkhead | |
| SMC Straight PCB Jack Through Hole 50 Ohm | |
| SMC Straight Solder Plug for .085 Semi-Rigid 50 Ohm | |
| SMK 2-Hole Flange Mount Jack Receptacle - Accepts Pin Size .0120 (0.305). | |
| SMK 4-Hole Flange Mount Jack Receptacle - Accepts Pin Size .0120 (0.305). | |
| SMK Spark Plug - Straight Jack Receptacle - Thread Mount, Field Replaceable - Accepts Pin Size .0120 (0.305). | |
| SMK Straight Solder Type Plug - With Contact, Slide-on Nut. | |
| SMZ Right Angle Crimp Plug for RG-179 RG-187 75 Ohm | |
| SMZ Straight Crimp Plug for 735A 75 Ohm | |
| SMZ Straight Crimp Plug for RG-179 RG-187 75 Ohm | |
| SMZ Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm | |
| Spring Probe Connectors (SPC) | |
| SSMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| Standard Board Mount Connectors | |
| Standard Cable Connectors | |
| The Connex SMB/SMC subminiature coaxial connectors with 50 Ohm impedance are for applications to 4 GHz (SMB) or 10 GHz (SMC). Generally less expensive than SMA, these connectors are used... | |
| The SMA Quick-Connect Plug Adapter converts a standard SMA Plug test cable into a Quick-Connect cable. This makes the testing process more efficient by reducing the time and effort required... | |
| Three Piece Straight Plug. Crimp Type, RG-316. Kwiqmate. | |
| TWINAX Straight Clamp Plug for B8227 100 Ohm | |
| TWINAX Straight Jack Solder Cup 78 Ohm Bulkhead | |
| Type C Coax, Standard DIN Contacts | |
| Type R Receptacle 32P Row A Only | |
| Ultra Miniature Coax Connectors (UMCC) & Cable Assemblies | |
| Universal MATE-N-LOK Housing | |
| Universal MATE-N-LOK® Connector Housing | |
| Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories |
| << Prev | Next >> |