Manufacturer: TE Connectivity
Win Source Part Number: 850062-1-640445-2
Series: MTA-156
Features: Connector Header position
Package: Bulk
Family Name: 640445
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-1-640445-2, A19895, -1-640445-2-LSI, -1-640445-2-SI, 16404452
MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
Wire-to-Board Header, 12 Pos, 3.96mm Pitch, 7A, 600V, Solder, Thru-Hole Product overview: 1-640445-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640445-2 can be used for catalog matching and distributor lookup.
Connector, Receptacle Mating, 12 Positions, Crimp Wire Termination, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
12P MTA156 HDR ASSY FL/STR SN ROHS COMPLIANT: YES
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850062-1-640445-2 | 1-640445-2 | A19895-ND | 316-1-640445-2 | 70083697 | 90F5352 | 82AC0780 |
| Product Name | Rectangular Connectors - 1-640445-2 | Header | Headers, Male Pins | 7A 600V Electronic Connector | Connector, MTA-156; Male; 12; Copper Alloy; 7; 600; 0.156 in.; Polyester; White | Wire-Board Connector, Header, 12 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 12P Mta156 Hdr Assy Fl/str Sn Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | ||
| Category | Wire to Board Connector | ||||||
| Termination | Through-Hole | Solder | Solder | Through Hole Straight | |||
| Mounting | PCB | Through Hole | PCB Mount | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | 600 volts |