Amphenol Corporation Coaxial Connector (RF) Assemblies 142205

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2976-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2976-ND
Coaxial Connector (RF) Assemblies ARF2976-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
SMB Connector - 142205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142205
SMB Connector 142205
SMB Right Angle Plug 50 Ohm RG-58 Cable

SMB Right Angle Plug 50 Ohm RG-58 Cable

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142205
RF & Microwave 142205
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
142205
Connectors 142205
RF Connector

RF Connector

Buy Now
RF Coaxial Cable Mount Connector - 142205 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142205
RF Coaxial Cable Mount Connector 142205
SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

SMB Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142205
RF Connectors / Coaxial Connectors 142205
RF Connectors / Coaxial Connectors SMB R/A PLUG 58 NICKEL 50 OHM

RF Connectors / Coaxial Connectors SMB R/A PLUG 58 NICKEL 50 OHM

Buy Now Datasheet
Smb Right Angle Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf - 83H8766 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf
83H8766
Smb Right Angle Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf 83H8766
SMB Right Angle Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

SMB Right Angle Crimp Plug RG-58 RG-141 Times LMR-195 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2976-ND 142205 142205 142205 83H8766
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Smb Right Angle Crimp Plug Rg-58 Rg-141 Times Lmr-195 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMB
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1045505-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp & Clamp
Mounting Panel Mount
View Details
4 suppliers