Amphenol Corporation SMB Connector 142288

Description
SMB Right Angle Plug 50 Ohm RG-178
Request a Quote Datasheet
Description
SMB Right Angle Plug 50 Ohm RG-178
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142288 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142288
SMB Connector 142288
SMB Right Angle Plug 50 Ohm RG-178

SMB Right Angle Plug 50 Ohm RG-178

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142288
RF & Microwave 142288
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 142288 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142288
RF Coaxial Cable Mount Connector 142288
SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm

SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 142288-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
142288-ND
Coaxial Connector (RF) Assemblies 142288-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 142288 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142288
RF Connectors / Coaxial Connectors 142288
RF Connectors / Coaxial Connectors SMB R/A PANEL 178/ 196/U 50 OHM NICKEL

RF Connectors / Coaxial Connectors SMB R/A PANEL 178/ 196/U 50 OHM NICKEL

Buy Now Datasheet
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf - 99H5369 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
99H5369
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf 99H5369
SMB Right Angle Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

SMB Right Angle Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142288 142288 142288-ND 142288 99H5369
Product Name SMB Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
Gender Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data