266 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
266 Pos 0.64mm Pitch High-Speed Connector, 10Gbps, SMT/TH Product overview: 1-5767007-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5767007-4 can be used for catalog matching and distributor lookup.
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
MICT,260PLUG,266,ASS
Board to Board & Mezzanine Connectors
CONN PLUG 266POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99286-ND | 316-1-5767007-4 | 1-5767007-4 | 1-5767007-4 | 1-5767007-4 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Rectangular Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Plug, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | PCB | |||
| Contact Pitch | 0.6350 mm (0.0250 inch) | 0.6400 mm (0.0252 inch) |