SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
CONNEX
SMB Straight Plug 50 Ohm .085 Cable
SMB Straight Solder Plug for .085 Semi-Rigid 50 Ohm
CONN SMB PLUG STR 50 OHM SOLDER
RF Connectors / Coaxial Connectors SMB ST SOLDER COAX PLUG SEMI RIGID .085
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
SMB STRAIGHT SOLDER PLUG FOR .085 SEMI-RIGID, 50 OHM ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | ACX1285-ND | 142212 | 142212 | 142212 | 142212 | 142212 | 99H5303 | 80AH4265 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | SMB Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | Smb Straight Solder Plug For .085 Semi-Rigid, 50 Ohm Rohs Compliant Amphenol |
| Connector Type | SMB | SMB | SMB | |||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |