TE Connectivity High Speed Pluggable IO Connectors & Cages 1658945-1

Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658945-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658945-1
High Speed Pluggable IO Connectors & Cages 1658945-1
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 21.7 MM  [.854 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Width : 21.7 MM  [.854 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - A135185-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A135185-ND
Pluggable Connector Assemblies A135185-ND
Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Input/Output (I/O) Connector - 1658945-1 - Richardson RFPD
Downers Grove, IL, United States
Input/Output (I/O) Connector
1658945-1
Input/Output (I/O) Connector 1658945-1
Pluggable Connectors, Cages, Transceivers & Accessories

Pluggable Connectors, Cages, Transceivers & Accessories

Supplier's Site
I/O Connectors - 1658945-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658945-1
I/O Connectors 1658945-1
XFP CAGE ASSY w/o ELASTOMERIC GASKET

XFP CAGE ASSY w/o ELASTOMERIC GASKET

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658945-1
I/O Connectors 1658945-1
I/O Connectors

I/O Connectors

Buy Now
Xfp Cage Assy W/o Elastomeric Gasket Te Connectivity - 73P4638 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Cage Assy W/o Elastomeric Gasket Te Connectivity
73P4638
Xfp Cage Assy W/o Elastomeric Gasket Te Connectivity 73P4638
XFP CAGE ASSY W/O ELASTOMERIC GASKET

XFP CAGE ASSY W/O ELASTOMERIC GASKET

Supplier's Site
Pluggable Connectors - 1658945-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658945-1
Pluggable Connectors 1658945-1
CONN XFP CAGE PRESS-FIT R/A

CONN XFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658945-1 A135185-ND 1658945-1 1658945-1 73P4638 1658945-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Input/Output (I/O) Connector I/O Connectors Xfp Cage Assy W/o Elastomeric Gasket Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Solder
Mounting Double-Sided (Belly-to-Belly) Through Hole, Right Angle PCB
Connector Type XFP
Gender Male / Plug
Unlock Full Specs
to access all available technical data