TE Connectivity D-Shaped Connectors 1658684-1

Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658684-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658684-1
D-Shaped Connectors 1658684-1
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 62 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 62

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Subminiature Connector - 1658684-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658684-1
D-Subminiature Connector 1658684-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658684-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658684-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658684-1
HDP-22RCPTSIZE 462 POSN

HDP-22RCPTSIZE 462 POSN

Buy Now
D-Sub, D-Shaped Connector Housings - A31951-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31951-ND
D-Sub, D-Shaped Connector Housings A31951-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1658684-1
Electronic Connector 439-1658684-1
62 Pos High-Density D-Sub Female Connector, Straight, Cable Mount, Shielded Product overview: 1658684-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658684-1 can be used for catalog matching and distributor lookup.

62 Pos High-Density D-Sub Female Connector, Straight, Cable Mount, Shielded Product overview: 1658684-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658684-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 3148004 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3148004
D Sub Connectors 3148004
TE Connectivity 1658684-1

TE Connectivity 1658684-1

Supplier's Site
D Sub Connectors - 1641529 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1641529
D Sub Connectors 1641529
TE Connectivity 1658684-1

TE Connectivity 1658684-1

Supplier's Site
D-Sub Connectors - 1658684-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658684-1
D-Sub Connectors 1658684-1
HDP-22,RCPT,SIZE 4,62 POSN

HDP-22,RCPT,SIZE 4,62 POSN

Buy Now
D-Sub Connectors - 1658684-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658684-1
D-Sub Connectors 1658684-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658684-1
D-Sub Connectors 1658684-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 1658684-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658684-1
D-Sub, D-Shaped Connector Housings 1658684-1
CONN D-SUB HD HOUSING RCPT 62POS

CONN D-SUB HD HOUSING RCPT 62POS

Supplier's Site Datasheet
Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black - 70041448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black
70041448
Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black 70041448
Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658684-1 1658684-1 1658684-1 A31951-ND 439-1658684-1 3148004 1658684-1 1658684-1 70041448
Product Name D-Shaped Connectors D-Subminiature Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings Electronic Connector D Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings Connector; 62; Front Metal Shell; Steel; Tin; Thermoplastic; Black
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Snap SMD/SMT Crimp Crimp
Mounting Panel Mount Cable Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057857-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
D-Sub, D-Shaped Connector Contacts - 1-208778-1-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
RF Connectors - 1-1337424-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination MIL-Clamp
View Details
3 suppliers