"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin"
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Gender: Receptacle
Number of Positions or Pins (Grid): 52 (4 x 13)
Pitch: 0.200" (5.08mm)
Height: 0.650" (16.50mm)
Contact Finish: Tin
Color: Gray
2 Pos Female Shunt Connector, 3A, 2.54mm Pitch, Tin Plated Product overview: 142270-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Flat Flex Ribbon Jumpers, Cables. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-142270-3 can be used for catalog matching and distributor lookup.
CONNECTOR SHUNT 2 P ROHS COMPLIANT: YES
CONNECTOR SHUNT 2 P
| DigiKey | Richardson RFPD | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106360-ND | 142270-3 | 142270-3 | 457-142270-3 | 70C3809 | |
| Product Name | Shunts, Jumpers | Rectangular Connector | Connectors,Interconnects | Headers & Wire Housings | 3A Electronic Connector | Connector Shunt 2 P Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||||
| Current Rating | 3.0 amps | 3.0 amps | ||||
| Termination | Solder |