Amphenol RF SMB Connector 142187

Description
SMB Straight Plug 50 Ohm RG-316U/D Cable
Request a Quote Datasheet
Description
SMB Straight Plug 50 Ohm RG-316U/D Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142187 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142187
SMB Connector 142187
SMB Straight Plug 50 Ohm RG-316U/D Cable

SMB Straight Plug 50 Ohm RG-316U/D Cable

Buy Now
Swedesboro, NJ, United States
Connectors
142187
Connectors 142187
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142187
RF & Microwave 142187
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1282-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1282-ND
Coaxial Connector (RF) Assemblies ACX1282-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142187 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142187
RF Coaxial Cable Mount Connector 142187
SMB Straight Crimp Plug for RG-316 Double Braided 50 Ohm

SMB Straight Crimp Plug for RG-316 Double Braided 50 Ohm

Supplier's Site Datasheet
Smb Straight Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf - 95C1442 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf
95C1442
Smb Straight Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf 95C1442
SMB Straight Crimp Plug RG-316DS 50 Ohm / Individual Bag

SMB Straight Crimp Plug RG-316DS 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 142187 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142187
RF Connectors / Coaxial Connectors 142187
RF Connectors / Coaxial Connectors SMB ST PLUG RG316-50 OHM DBL BRAID GLD 3P

RF Connectors / Coaxial Connectors SMB ST PLUG RG316-50 OHM DBL BRAID GLD 3P

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 142187 ACX1282-ND 142187 95C1442 142187
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Smb Straight Crimp Plug Rg-316Ds 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data