Amphenol Corporation SMB Connector 142194

Description
SMB Right Angle Plug 50 Ohm RG-316 Cable
Request a Quote Datasheet
Description
SMB Right Angle Plug 50 Ohm RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142194 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142194
SMB Connector 142194
SMB Right Angle Plug 50 Ohm RG-316 Cable

SMB Right Angle Plug 50 Ohm RG-316 Cable

Buy Now
Swedesboro, NJ, United States
Connectors
142194
Connectors 142194
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142194
RF & Microwave 142194
RF

RF

Buy Now
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 142194 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
142194
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 142194
SMB PLUG

SMB PLUG

Buy Now
Coaxial Connector (RF) Assemblies - ACX1290-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1290-ND
Coaxial Connector (RF) Assemblies ACX1290-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142194 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142194
RF Coaxial Cable Mount Connector 142194
SMB Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

SMB Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
connector,rf coaxial,smb rt angle crimpplug,for rg174,316,LMR100 cable,50 ohm - 70031872 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb rt angle crimpplug,for rg174,316,LMR100 cable,50 ohm
70031872
connector,rf coaxial,smb rt angle crimpplug,for rg174,316,LMR100 cable,50 ohm 70031872
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf - 61H7123 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf
61H7123
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf 61H7123
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142194 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142194
RF Connectors / Coaxial Connectors 142194
RF Connectors / Coaxial Connectors SMB R/A PLUG 174 316 GOLD

RF Connectors / Coaxial Connectors SMB R/A PLUG 174 316 GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142194 142194 ACX1290-ND 142194 70031872 61H7123 142194
Product Name SMB Connector Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector connector,rf coaxial,smb rt angle crimpplug,for rg174,316,LMR100 cable,50 ohm Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Connector Type SMB SMB
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data