Amphenol RF SMB Connector 142233

Description
SMB Right Angle Jack 50 Ohm RG-174 Cable
Request a Quote Datasheet
Description
SMB Right Angle Jack 50 Ohm RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 142233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142233
SMB Connector 142233
SMB Right Angle Jack 50 Ohm RG-174 Cable

SMB Right Angle Jack 50 Ohm RG-174 Cable

Buy Now
RF Coaxial Cable Mount Connector - 142233 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142233
RF Coaxial Cable Mount Connector 142233
SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

SMB Right Angle Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2977-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2977-ND
Coaxial Connector (RF) Assemblies ARF2977-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 89K6897 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm / Individual Bag Amphenol Rf
89K6897
Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm / Individual Bag Amphenol Rf 89K6897
SMB Right Angle Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A Bulkhead 50 Ohm / Individual Bag

SMB Right Angle Crimp Jack RG-174 RG-188 RG-316 Times LMR-100A Bulkhead 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 142233 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142233
RF Connectors / Coaxial Connectors 142233
RF Connectors / Coaxial Connectors SMB R/A BULKHEAD JACK 316 GOLD

RF Connectors / Coaxial Connectors SMB R/A BULKHEAD JACK 316 GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 142233 142233 ARF2977-ND 89K6897 142233
Product Name SMB Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Smb Right Angle Crimp Jack Rg-174 Rg-188 Rg-316 Times Lmr-100A Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) Bulkhead R/A Connector for RG58 Cable - ET-TFRA-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Right Angle
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 1123750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details