TE Connectivity RF Connectors 1-447647-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 6 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Packaging Features Packaging Method : Bulk Product Type Features Compatible With RF Cable Type : Belden YR20621 (RG58 Type) Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 6 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Packaging Features Packaging Method : Bulk Product Type Features Compatible With RF Cable Type : Belden YR20621 (RG58 Type) Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-447647-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-447647-1
RF Connectors 1-447647-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Crimp Setting : 6 RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 24.92 MM  [.981 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26 Packaging Features Packaging Method : Bulk Product Type Features Compatible With RF Cable Type : Belden YR20621 (RG58 Type) Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Crimp Setting : 6
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 24.92 MM  [.981 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 26

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Compatible With RF Cable Type : Belden YR20621 (RG58 Type)
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24676-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24676-ND
Coaxial Connector (RF) Assemblies A24676-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 1-447647-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1-447647-1
RF Coaxial Cable Mount Connector 1-447647-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 1-447647-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-447647-1
RF Connectors / Coaxial Connectors 1-447647-1
RF Connectors / Coaxial Connectors PLUG HEX CRIMP

RF Connectors / Coaxial Connectors PLUG HEX CRIMP

Buy Now Datasheet
Plug, Sma, Hex Crimp Comm Rohs Compliant Amp - Te Connectivity - 33B3366 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Sma, Hex Crimp Comm Rohs Compliant Amp - Te Connectivity
33B3366
Plug, Sma, Hex Crimp Comm Rohs Compliant Amp - Te Connectivity 33B3366
PLUG, SMA, HEX CRIMP COMM ROHS COMPLIANT: YES

PLUG, SMA, HEX CRIMP COMM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-447647-1 A24676-ND 1-447647-1 1-447647-1 33B3366
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Plug, Sma, Hex Crimp Comm Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Panel Mount Free Hanging (In-Line)
Frequency 26.000 GHz ? to 12.400 GHz
Unlock Full Specs
to access all available technical data