TE Connectivity D-Shaped Connectors 1658644-1

Description
Body Features Insert Material : PBT GF Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT GF Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658644-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658644-1
D-Shaped Connectors 1658644-1
Body Features Insert Material : PBT GF Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : PBT GF
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31922-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31922-ND
D-Sub, D-Shaped Connector Housings A31922-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1658644-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658644-1
D-Sub Connectors 1658644-1
HDP-20,RCPT,SIZE 2, 15 POSN,CL

HDP-20,RCPT,SIZE 2, 15 POSN,CL

Buy Now
D-Sub Connectors - 1658644-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658644-1
D-Sub Connectors 1658644-1
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658644-1
D-Sub Connectors 1658644-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658644-1
250V Electronic Connector 439-1658644-1
D-Subminiature Connector 15 Pos Female Crimp ST 250V Product overview: 1658644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658644-1 can be used for catalog matching and distributor lookup.

D-Subminiature Connector 15 Pos Female Crimp ST 250V Product overview: 1658644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658644-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Subminiature Connector - 1658644-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658644-1
D-Subminiature Connector 1658644-1
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658644-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658644-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658644-1
HDP-20RCPTSIZE 2 15 POSNCL

HDP-20RCPTSIZE 2 15 POSNCL

Buy Now
D-Sub, D-Shaped Connector Housings - 1658644-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658644-1
D-Sub, D-Shaped Connector Housings 1658644-1
CONN D-SUB HOUSING RCPT 15POS

CONN D-SUB HOUSING RCPT 15POS

Supplier's Site Datasheet
1658644-1 - Hdp-20,rcpt,size 2, 15 Posn,cl Rohs Compliant Amp - Te Connectivity - 38AH4003 - Newark, An Avnet Company
Chicago, IL, United States
1658644-1 - Hdp-20,rcpt,size 2, 15 Posn,cl Rohs Compliant Amp - Te Connectivity
38AH4003
1658644-1 - Hdp-20,rcpt,size 2, 15 Posn,cl Rohs Compliant Amp - Te Connectivity 38AH4003
1658644-1 - HDP-20,RCPT,SIZE 2, 15 POSN,CL ROHS COMPLIANT: YES

1658644-1 - HDP-20,RCPT,SIZE 2, 15 POSN,CL ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3 - 70085490 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3
70085490
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3 70085490
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3

CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658644-1 A31922-ND 1658644-1 439-1658644-1 1658644-1 1658644-1 1658644-1 38AH4003 70085490
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors 250V Electronic Connector D-Subminiature Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings 1658644-1 - Hdp-20,rcpt,size 2, 15 Posn,cl Rohs Compliant Amp - Te Connectivity CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 15 POSITION, SIZE 3
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Snap Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
RF Connectors - 1050769-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
D-Sub Connector Assemblies - 2684-144176-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Between Series Adapters - 1059738-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details