Amphenol Corporation Coaxial Connector (RF) Assemblies 142221-75

Description
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3506-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3506-ND
Coaxial Connector (RF) Assemblies ARF3506-ND
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142221-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142221-75
RF Coaxial Cable Mount Connector 142221-75
Mini SMB Right Angle Crimp Plug for AT&T 735A 75 Ohm

Mini SMB Right Angle Crimp Plug for AT&T 735A 75 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
142221-75
RF & Microwave 142221-75
RF

RF

Buy Now
connector,rf coaxial,smb right-angle crimp plug,mini 75 ohm,at&t 735a,b735a - 70031933 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb right-angle crimp plug,mini 75 ohm,at&t 735a,b735a
70031933
connector,rf coaxial,smb right-angle crimp plug,mini 75 ohm,at&t 735a,b735a 70031933
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Connectors / Coaxial Connectors - 142221-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142221-75
RF Connectors / Coaxial Connectors 142221-75
RF Connectors / Coaxial Connectors MINI SMB R/A CRIMP PLUG AT&T 735A

RF Connectors / Coaxial Connectors MINI SMB R/A CRIMP PLUG AT&T 735A

Buy Now Datasheet
Rf/coaxial, Mini Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H5311 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Mini Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H5311
Rf/coaxial, Mini Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H5311
RF/COAXIAL, MINI SMB PLUG, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 735, 735A, Belden 735A1; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, MINI SMB PLUG, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 735, 735A, Belden 735A1; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ARF3506-ND 142221-75 142221-75 70031933 142221-75 99H5311
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave connector,rf coaxial,smb right-angle crimp plug,mini 75 ohm,at&t 735a,b735a RF Connectors / Coaxial Connectors Rf/coaxial, Mini Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type SMB SMB
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details