TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480305-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480305-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480305-0
Rectangular Wire & Cable Connectors & Housings 1-480305-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 1-480305-0 - 854007-1-480305-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-480305-0
854007-1-480305-0
Rectangular Connectors - 1-480305-0 854007-1-480305-0
Manufacturer: TE Connectivity Win Source Part Number: 854007-1-480305-0 Series: Commercial MATE-N-LOK Features: Rectangular Connectors - Housings Package: Bulk Family Name: 480305 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-1-480305-0, -1-480305-0-SI, 14803050, -1-480305-0-CSI, A1400

Manufacturer: TE Connectivity
Win Source Part Number: 854007-1-480305-0
Series: Commercial MATE-N-LOK
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 480305
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-1-480305-0, -1-480305-0-SI, 14803050, -1-480305-0-CSI, A1400

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-1-480305-0
13A 250V Electronic Connector 340-1-480305-0
3 Pos 5.08mm Crimp Wire Housing, 13A, 250V, Nylon, Cable Mount Product overview: 1-480305-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480305-0 can be used for catalog matching and distributor lookup.

3 Pos 5.08mm Crimp Wire Housing, 13A, 250V, Nylon, Cable Mount Product overview: 1-480305-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480305-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 520248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
520248P
Wire Housings & Plugs 520248P
3w Pin housing free hanging

3w Pin housing free hanging

Supplier's Site
Wire Housings & Plugs - 520248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
520248
Wire Housings & Plugs 520248
TE Connectivity 1-480305-0

TE Connectivity 1-480305-0

Supplier's Site
Rectangular Connector - 1-480305-0 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-480305-0
Rectangular Connector 1-480305-0
Commercial MATE-N-LOK Housing

Commercial MATE-N-LOK Housing

Supplier's Site Datasheet
Headers & Wire Housings - 1-480305-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-480305-0
Headers & Wire Housings 1-480305-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Rectangular Connector Housings - A1400-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1400-ND
Rectangular Connector Housings A1400-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-480305-0
Connectors >> Rectangular Connectors Housings 1-480305-0
1x3P 3 1 - Rectangular Connectors Housings ROHS

1x3P 3 1 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 3; Nylon; 13 A (Max.); AMP - 70083103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 3; Nylon; 13 A (Max.); AMP
70083103
Connector; Commercial MATE-N-LOK; Receptacle (Cap); 3; Nylon; 13 A (Max.); AMP 70083103
Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections. Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg Crate Design for Safety Precision Molded to Exacting Tolerance Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm) Natural Color UL 94V-2 Rated Nylon — Fully Polarized UL Rated for 250 V AC or DC

Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector
This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections.

  • Easy Cavity Identification
  • Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock
  • Built-In Contact Stabilization and Self-Aligning Features
  • Hot Side Egg Crate Design for Safety
  • Precision Molded to Exacting Tolerance
  • Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm)
  • Natural Color UL 94V-2 Rated Nylon — Fully Polarized
  • UL Rated for 250 V AC or DC
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480305-0 854007-1-480305-0 340-1-480305-0 520248P 520248 1-480305-0 1-480305-0 A1400-ND 1-480305-0 70083103
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 1-480305-0 13A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Headers & Wire Housings Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connector; Commercial MATE-N-LOK; Receptacle (Cap); 3; Nylon; 13 A (Max.); AMP
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free-Hanging Free Hanging (In-Line) Free Hanging, Panel Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 036654-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details