TE Connectivity D-Shaped Connectors 1658674-1

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658674-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658674-1
D-Shaped Connectors 1658674-1
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 78

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658674-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658674-1
D-Sub Connectors 1658674-1
HDP-22,PLUG,SIZE 5,78 POSN

HDP-22,PLUG,SIZE 5,78 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658674-1
D-Sub Connectors 1658674-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658674-1
D-Sub Connectors 1658674-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658674-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658674-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658674-1
HDP-22PLUGSIZE 578 POSN

HDP-22PLUGSIZE 578 POSN

Buy Now
D-Sub, D-Shaped Connector Housings - A31947-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31947-ND
D-Sub, D-Shaped Connector Housings A31947-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-1658674-1
250V Electronic Connector 439-1658674-1
78 Pos D-Sub Connector, Male, Straight, Crimp, 250V, Size 5 Product overview: 1658674-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658674-1 can be used for catalog matching and distributor lookup.

78 Pos D-Sub Connector, Male, Straight, Crimp, 250V, Size 5 Product overview: 1658674-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658674-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 1658674-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1658674-1
Miscellaneous Connector 1658674-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
D Sub Connectors - 6808774 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808774
D Sub Connectors 6808774
TE Connectivity 1658674-1

TE Connectivity 1658674-1

Supplier's Site
D Sub Connectors - 6808774P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808774P
D Sub Connectors 6808774P
TE Connectivity 1658674-1

TE Connectivity 1658674-1

Supplier's Site
D Sub Connectors - 1648839 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648839
D Sub Connectors 1648839
TE Connectivity 1658674-1

TE Connectivity 1658674-1

Supplier's Site
Plug; 78; Male; Steel; Tin; Nylon; Black - 70041460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 78; Male; Steel; Tin; Nylon; Black
70041460
Plug; 78; Male; Steel; Tin; Nylon; Black 70041460
Plug; 78; Male; Steel; Tin; Nylon; Black

Plug; 78; Male; Steel; Tin; Nylon; Black

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1658674-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658674-1
D-Sub, D-Shaped Connector Housings 1658674-1
CONN D-SUB HD HOUSING PLUG 78POS

CONN D-SUB HD HOUSING PLUG 78POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658674-1 1658674-1 1658674-1 1658674-1 A31947-ND 439-1658674-1 1658674-1 6808774 6808774P 70041460 1658674-1
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings 250V Electronic Connector Miscellaneous Connector D Sub Connectors D Sub Connectors Plug; 78; Male; Steel; Tin; Nylon; Black D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Connector Backshells - 1-2308341-4 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details