TE Connectivity D-Shaped Connectors 1658612-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658612-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658612-4
D-Shaped Connectors 1658612-4
Body Features Cable Exit Angle (DEG) : 180 Connector Profile : Low Cover Material : Thermoplastic Mating Retention Feature Material : Steel Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ] Solid Wire Size (AWG) : 28 - 26 Solid Wire Size (MMSQ) : .08 - .13 Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Threaded Insert, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Mating Retention Feature Material : Steel
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Cable Diameter Range : .81 - .97 MM  [.032 - .038 INCH ]
  • Solid Wire Size (AWG) : 28 - 26
  • Solid Wire Size (MMSQ) : .08 - .13
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Threaded Insert, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V 1.25A Electronic Connector
439-1658612-4
250V 1.25A Electronic Connector 439-1658612-4
9 Pos D-Sub RA Receptacle, Shielded, IDC, 250V, 1.25A Product overview: 1658612-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.25A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658612-4 can be used for catalog matching and distributor lookup.

9 Pos D-Sub RA Receptacle, Shielded, IDC, 250V, 1.25A Product overview: 1658612-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 1.25A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658612-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - 1658612-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
1658612-4
Connectors I/O - D-Sub & D-Ribbon 1658612-4
09 POS HDF RCPT MS LEAD FREE

09 POS HDF RCPT MS LEAD FREE

Buy Now
D-Subminiature Connector - 1658612-4 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658612-4
D-Subminiature Connector 1658612-4
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub Connector Assemblies - AFR09B-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
AFR09B-ND
D-Sub Connector Assemblies AFR09B-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 4093337 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4093337
D Sub Connectors 4093337
TE Connectivity 1658612-4

TE Connectivity 1658612-4

Supplier's Site
D Sub Connectors - 1355003 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355003
D Sub Connectors 1355003
TE Connectivity 1658612-4

TE Connectivity 1658612-4

Supplier's Site
D-Sub Connectors - 1658612-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658612-4
D-Sub Connectors 1658612-4
09 POS HDF RCPT, MS, LEAD FREE

09 POS HDF RCPT, MS, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-4
D-Sub Connectors 1658612-4
LP HDF RECEP KIT

LP HDF RECEP KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658612-4
D-Sub Connectors 1658612-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 1658612-4 - 905422-1658612-4 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 1658612-4
905422-1658612-4
D - SUB, D - SHAPED connectors - 1658612-4 905422-1658612-4
Manufacturer: TE Connectivity Win Source Part Number: 905422-1658612-4 Series: AMPLIMITE HDF-20 Operating Temperature Range: -55°C ~ 105°C Features: 9 Position D-Sub Receptacle, Female Sockets Connector Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 1658612 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: -1658612-4-SI, AFR09B, 16586124, -1658612-4-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 905422-1658612-4
Series: AMPLIMITE HDF-20
Operating Temperature Range: -55°C ~ 105°C
Features: 9 Position D-Sub Receptacle, Female Sockets Connector
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 1658612
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: -1658612-4-SI, AFR09B, 16586124, -1658612-4-LSI

Buy Now Datasheet
Connector, D-sub receptacle, low-profile metal shell, 9 position - 70041362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, D-sub receptacle, low-profile metal shell, 9 position
70041362
Connector, D-sub receptacle, low-profile metal shell, 9 position 70041362
Connector, D-sub receptacle, low-profile metal shell, 9 position

Connector, D-sub receptacle, low-profile metal shell, 9 position

Supplier's Site
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K6655 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K6655
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K6655
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDF-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Receptacle, 9, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K2477 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Receptacle, 9, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K2477
D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Receptacle, 9, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K2477
D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DE, Receptacle, 9, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDF-20, Amplimite HDF-20 Series, DE, Receptacle, 9, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Richardson RFPD DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658612-4 439-1658612-4 1658612-4 1658612-4 AFR09B-ND 4093337 1658612-4 905422-1658612-4 70041362 42K6655 93K2477
Product Name D-Shaped Connectors 250V 1.25A Electronic Connector Connectors I/O - D-Sub & D-Ribbon D-Subminiature Connector D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D - SUB, D - SHAPED connectors - 1658612-4 Connector, D-sub receptacle, low-profile metal shell, 9 position D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity D Sub Connector, Amplimite Hdf-20, Amplimite Hdf-20 Series, De, Receptacle, 9, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Right Angle; Right angle Straight
Termination Insulation Displacement (IDC) IDC IDC Idc IDC/Ribbon IDC / IDT
Mounting Free-Hanging (In-Line) Panel Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059754-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A23625-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 45°, 180°
View Details
RF Connectors - 1060259-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
4 suppliers