Amphenol Corporation RF Coaxial Board Mount Connector 142277

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 142277 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142277
RF Coaxial Board Mount Connector 142277
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 142277 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142277
RF Connectors / Coaxial Connectors 142277
RF Connectors / Coaxial Connectors PCBTermStraightCrimp 4-Hole Flange Mount

RF Connectors / Coaxial Connectors PCBTermStraightCrimp 4-Hole Flange Mount

Buy Now Datasheet
Pcb Termination Straight Crimp Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf - 99H5359 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Termination Straight Crimp Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf
99H5359
Pcb Termination Straight Crimp Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf 99H5359
PCB Termination Straight Crimp RG-58 RG-141 Times LMR-195 4-Hole Flange 50 Ohm / Individual Bag

PCB Termination Straight Crimp RG-58 RG-141 Times LMR-195 4-Hole Flange 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 142277 142277 99H5359
Product Name RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Pcb Termination Straight Crimp Rg-58 Rg-141 Times Lmr-195 4-Hole Flange 50 Ohm / Individual Bag Amphenol Rf
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053182-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details