"12 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount, Right Angle Gold"
0.8mm AMPMODU Micro Interconnect
CONN RCPT 12P 0.031 GOLD SMD R/A
REC.R/A SMT,12 POS
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1445297-4TR-ND | 1445297-4 | 1445297-4 | 40P1952 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rec.r/a Smt,12 Pos Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount, Right Angle | PCB | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Number of Contacts | 12 # | 12 # |