TE Connectivity Rectangular Wire & Cable Connectors & Housings 172160-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.8 - 2 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH , .163 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.8 - 2 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH , .163 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172160-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172160-1
Rectangular Wire & Cable Connectors & Housings 172160-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 11.8 MM  [.465 INCH ] Connector Width : 9.8 MM  [.386 INCH ] Panel Thickness (Recommended) : .8 - 2 MM  [.8 - 2 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH , .163 INCH ] Housing Material : Nylon 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 11.8 MM  [.465 INCH ]
  • Connector Width : 9.8 MM  [.386 INCH ]
  • Panel Thickness (Recommended) : .8 - 2 MM  [.8 - 2 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH , .163 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 4838679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838679
Wire Housings & Plugs 4838679
TE Connectivity 172160-1

TE Connectivity 172160-1

Supplier's Site
Wire Housings & Plugs - 4838679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4838679P
Wire Housings & Plugs 4838679P
TE Connectivity 172160-1

TE Connectivity 172160-1

Supplier's Site
Wire Housings & Plugs - 1648533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648533
Wire Housings & Plugs 1648533
TE Connectivity 172160-1

TE Connectivity 172160-1

Supplier's Site
Rectangular Connector - 172160-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
172160-1
Rectangular Connector 172160-1
.163"" Centerline, 600 V, 9.5 A max. Housing

.163"" Centerline, 600 V, 9.5 A max. Housing

Supplier's Site Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
340-172160-1
9.5A 600V Electronic Connector 340-172160-1
6 Pos Wire-to-Wire Receptacle, 9.5A, 600V, Crimp, Nylon Product overview: 172160-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172160-1 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Wire Receptacle, 9.5A, 600V, Crimp, Nylon Product overview: 172160-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172160-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - A25574-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25574-ND
Rectangular Connector Housings A25574-ND
"6 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

"6 Rectangular Connectors - Housings Receptacle Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1031954-172160-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1031954-172160-1
Connectors, Interconnects - Rectangular Connectors - Housings 1031954-172160-1
Win Source Part Number: 1031954-172160-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Universal MATE-N-LOK Number of Positions: 6 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): TST06AH00; 172331-1; 2029097-6; 794940-1; 15-97-5061; 03-09-1064; SMS6R1172160-1.; 172160-1..; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1721601,-172160-1-CS I,A25574,-172160-1-S I,2266-172160-1,-172 160-1-LSI,172160-1-N D Base Product Number: 172160

Win Source Part Number: 1031954-172160-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini-Universal MATE-N-LOK
Number of Positions: 6
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): TST06AH00; 172331-1; 2029097-6; 794940-1; 15-97-5061; 03-09-1064; SMS6R1172160-1.; 172160-1..;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1721601,-172160-1-CSI,A25574,-172160-1-SI,2266-172160-1,-172160-1-LSI,172160-1-ND
Base Product Number: 172160

Buy Now
Swedesboro, NJ, United States
connector accessories
172160-1
connector accessories 172160-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
172160-1
Connectors >> Rectangular Connectors Housings 172160-1
4.2mm 2x3P 3 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

4.2mm 2x3P 3 2 4.2mm P=4.2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connector, Soft Shell; 6; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural - 70087483 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 6; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural
70087483
Connector, Soft Shell; 6; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural 70087483
Product Highlights: 0.163" Centerline, 600 V, 9.5 A max. Housing Mini-Universal MATE-N-LOK™ Number of Circuits = 3 4.14 mm Centerline, Matrix In-Line Contact Layout

Product Highlights:

  • 0.163" Centerline, 600 V, 9.5 A max.
  • Housing
  • Mini-Universal MATE-N-LOK™
  • Number of Circuits = 3
  • 4.14 mm Centerline, Matrix
  • In-Line Contact Layout
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172160-1 4838679 4838679P 1648533 172160-1 340-172160-1 A25574-ND 1031954-172160-1 172160-1 172160-1 70087483
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector 9.5A 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings connector accessories Connectors >> Rectangular Connectors Housings Connector, Soft Shell; 6; 600 VAC; Receptacle (Cap); Double-Row; Nylon; Natural
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount MATE-N-LOK Panel Mount, Snap-In Panel Mount, Snap-In
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-002-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details