SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Crimp or Solder
Mini-SMB Straight Crimp Plug for RG-179D 75 Ohm
Mini-SMB Straight Plug 75 Ohm RG-179 DB
RF/COAXIAL SMB PLUG STR 75 OHM CRIMP/SLDR; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI SMB STRT CRMP PLUG 179 DBL BRAID
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1283-ND | 142187-75 | 142187-75 | 99H5273 | 142187-75 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Mini-SMB | Rf/coaxial Smb Plug Str 75 Ohm Crimp/sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug |