Amphenol Corporation RF Coaxial Cable Mount Connector 142192

Description
SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142192 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142192
RF Coaxial Cable Mount Connector 142192
SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

SMB Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1300-ND
Coaxial Connector (RF) Assemblies ACX1300-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
SMB Connector - 142192 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142192
SMB Connector 142192
SMB Straight Jack 50 Ohm Bulkhead RG-316

SMB Straight Jack 50 Ohm Bulkhead RG-316

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142192
RF & Microwave 142192
RF

RF

Buy Now
Rf/coaxial, Smb Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf - 99H5281 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf
99H5281
Rf/coaxial, Smb Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf 99H5281
RF/COAXIAL, SMB BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, SMB BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142192 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142192
RF Connectors / Coaxial Connectors 142192
RF Connectors / Coaxial Connectors SMB BLKHD JACK 316 DBL BRAID GOLD 3PC

RF Connectors / Coaxial Connectors SMB BLKHD JACK 316 DBL BRAID GOLD 3PC

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 142192 ACX1300-ND 142192 99H5281 142192
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies SMB Connector Rf/coaxial, Smb Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Bulkhead Jack Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details