Richardson RFPD Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025 [0.64] Centerline Matched Impedance Connector (MICTOR) | |
| .100 AMPMODU Headers, Housings & Contacts | |
| .100"" AMPMODU Headers | |
| .200"" Centerline, 250 V, 13 A max. Header | |
| .250"" Centerline, 600 V, 19 - 36 A max. Header | |
| 0.5mm Free Height | |
| 1 Cavity, Ivory, Keystone Wall Plate. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding... | |
| 1.0/2.3 End Launch Jack for 0.062 inch PCB 75 Ohm Bulkhead | |
| 1.0/2.3 Right Angle Crimp Plug for 735A 75 Ohm | |
| 1.0/2.3 Right Angle PCB Jack Through Hole 75 Ohm Bulkhead | |
| 1.0/2.3 Right Angle PCB Plug Through Hole 75 Ohm | |
| 1.0/2.3 Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead | |
| 1.0/2.3 Straight Crimp Plug for 734A B1505A 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for 735A 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for B1694A 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for Belden 1694A 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for RG-179 RG-187 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for RG-180 RG-195 B8218 75 Ohm | |
| 1.0/2.3 Straight Crimp Plug for RG-6 Plenum 75 Ohm | |
| 1.0/2.3 Straight PCB Jack Bulkhead 75 Ohm | |
| 1.0/2.3 Straight PCB Jack Edge Mount Bullkhead 75 Ohm | |
| 1.0/2.3 Straight PCB Jack Surface Mount 75 Ohm Bulkhead | |
| 1.0/2.3 Straight PCB Jack Through Hole 75 Ohm 3 Legs | |
| 1.0/2.3 Straight PCB Jack Through Hole 75 Ohm Bulkhead | |
| 1.0/2.3 Straight PCB Jack Through Hole 75 Ohm | |
| 2 Cavity, Ivory, Keystone Wall Plate. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding... | |
| 2 Port RJ11, 6 Position, 4 Contact Each Port (Non-Shielded). | |
| 2 Port RJ11, 6 Position, 4 Contact Each Port (Shielded). | |
| 2mm AMP CT | |
| 2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM) | |
| 3 Cavity, Ivory, Keystone Wall Plate. RJ45 Accessories: These extremely attractive boots will offer excellent strain relief on cables, protect the locking tab of the connector, and enable color coding... | |
| 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. Soldering is... | |
| 3 Post PC Mount 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in... | |
| 4 Post W/ Press Fit Center Pin 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series,... | |
| 4 Post W/ Press Fit Center Pin 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series,... | |
| 4.1/9.5 Right Angle Plug for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Jack for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Straight Jack for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/2-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 1/4-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm | |
| 4.1/9.5 Straight Solder Jack Extended PTFE Flat Tab Contact 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead | |
| 4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm | |
| 4.1/9.5 Straight Solder Jack Post Contact 50 Ohm 4-Hole Flange | |
| 4.1/9.5 Straight Solder Plug for .141 Semi-Rigid 50 Ohm | |
| 45 Angle PC Mount Jack, Non-Shielded. 45 Angle Entry PC Jacks: Specifically manufactured to allow for greater design flexibility this jack is suited for a wide variety of data communications... | |
| 45 Angle PC Mount Jack, Shielded. 45 Angle Entry PC Jacks: Specifically manufactured to allow for greater design flexibility this jack is suited for a wide variety of data communications... | |
| 4P2C VERT MT PCB JK, TOP ENT,W/FL | |
| 4P2C VERT MT PCB JK,TOP ENT NO/FL | |
| 4P2C VLO-PRO R/A JK,W/O FLANG | |
| 4P4C Handset Plug For Flat Satin, Stranded. Modular Plugs: A complete variety of UL Recognized modular plugs are available. All plugs have 15 micro inches* of gold plating on the... | |
| 50 Ohm 2.92 mm Jack, Edge Launch Compression Mount wide body | |
| 50 Ohm 2.92 mm Jack, Edge Launch Compression Mount | |
| 50 Ohm 2.92 mm Jack, Vertical Compression Mount, Microstrip | |
| 50 Ohm 2.92 mm Jack, Vertical Compression Mount, Stripline | |
| 50 OHM CRIMP FOR PREC VIDEO | |
| 58 Solid (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| 58/U Solid Cond. -.172""- .178"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The... | |
| 58/U Thin Plenum - .158"" - .162"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable... | |
| 58/U Thin-Net Plenum. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional... | |
| 58A/U Solid Cond, 141, Thin PVC. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. | |
| 59, 62, 210 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 59, 62, 210 Plenum. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 59, 62, 210 PVC. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center... | |
| 6, Thick net. Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| 6P4C Plug For Round Twisted Pair, Stranded. Modular Plugs: A complete variety of UL Recognized modular plugs are available. All plugs have 15 micro inches* of gold plating on the... | |
| 6P6C DEC Offset Plug For Flat Satin. Modular Plugs: A complete variety of UL Recognized modular plugs are available. All plugs have 15 micro inches* of gold plating on the... | |
| 7-16 Straight Crimp Jack Times LMR-400 Optimized Belden 9913 50 Ohm | |
| 7/16 Right Angle Crimp Plug for LMR-400 50 Ohm | |
| 7/16 Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm | |
| 7/16 Straight Jack Round Post 50 Ohm 4-Hole Flange | |
| 7/16 Straight Jack Solder Cup 50 Ohm 4-Hole Flange | |
| 7/16 Straight Plug Solder Cup 50 Ohm 4-Hole Flange | |
| 7/16 Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange Low PIM | |
| 7/16 Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead Low PIM | |
| 7/16 Straight Solder Jack for .250 Semi-Rigid 50 Ohm 4-Hole Flange | |
| 7/16 Straight Solder Jack for .250 Semi-Rigid 50 Ohm Bulkhead | |
| 7/16 Straight Solder Plug for .250 Semi-Rigid 50 Ohm | |
| 75 Ohm BNC Threaded Jack W/ Teflon Insulator/Flange (4 GHz). The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It... | |
| 75 Ohm Snap-On Right Angle Female Cable Connectors | |
| 75 Ohm Snap-On Straight Male Bulkhead Mounted Cable Jack | |
| 75 Ohm Snap-On Straight Male Jack P.C. Board Receptacles | |
| 8P8C Keyed Plug For Round Twisted Pair, Solid. Modular Plugs: A complete variety of UL Recognized modular plugs are available. All plugs have 15 micro inches* of gold plating on... | |
| 8P8C Shielded Category 5 Liner Plug For Round, Solid. Modular Plugs: A complete variety of UL Recognized modular plugs are available. All plugs have 15 micro inches* of gold plating... | |
| ADJ Pin Assy | |
| Belden 8241. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. | |
| BNC BULKHEAD JACK FOR RG142 | |
| BNC BULKHEAD JACK,CRIMP, RG223 | |
| BNC CRIMP - RG 11 | |
| BNC Crimp Plug for Belden 8221 RG-59/U | |
| BNC FEMALE TWIST-ON 59,62TEF | |
| BNC Jack W/ Teflon For Reflow Solder. The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to... | |
| BNC RF Connectors | |
| BNC standard clamp style is a simplified version of the original military clamp style. It is required that the contact be soldered to the center conductor of the cable. | |
| BNC STRT CBL JACK RG6 | |
| BNC Threaded Jack W/ Polyethylene Insulator. V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. | |
| BNC Threaded Jack W/ Teflon Insulator/Flange. V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. | |
| BNC three piece crimp connectors feature semi-captive contacts that ""click"" into place assuring perfect installation. Each crimp pin has a vent hole for optional soldering. Soldering is recommended for all... | |
| Bulkhead BNC Jack. Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are held into the... | |
| Category 5 Keystone Jack, Black. | |
| Category 5 Keystone Jack, Blue. | |
| Category 5 Keystone Jack, Gray. | |
| Category 5 Keystone Jack, Green. | |
| Category 5 Keystone Jack, Red. | |
| Category 5 Keystone Jack, Violet. | |
| Category 5 Keystone Jack, White. | |
| Category 5 Keystone Jack, Yellow. | |
| Crimp “T” Adapter for RG58 Cable. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations for... | |
| Crimp “T” Adapter for RG59, 62 Cables. Adapters: These sturdy within-series BNC adapters are available in all standard designs. Additionally, several unique constructions compliment the product group and allow adaptations... | |
| F/M Solder (Isolated) Green Bushing. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| F/M Solder (Isolated) Red Bushing. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| FAKRA Straight Crimp Plug for RG-174 50 Ohm | |
| FAKRA Straight Crimp Plug for RG-58 Tape & Reel Contact 50 Ohm | |
| FPC (Flexible Printed Circuit) Connectors | |
| Male Bulkhead Panel Mount. Panel Jacks and Plugs: BNC panel plugs and jacks are of machined brass construction for maximum reliability and quality. All contacts are plated with a minimum... | |
| Male Panel Mount. Panel Jacks and Plugs: BNC panel plugs and jacks are of machined brass construction for maximum reliability and quality. All contacts are plated with a minimum of... | |
| Mini 59, RGB Cable (23 AWG). 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent... | |
| Mini 59, RGB Cable (26 AWG). 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent... | |
| Mini Low Profile Right Angle (Flangeless). | |
| Mini Low Profile Right Angle (W/Flange). | |
| MMCX Connector | |
| MMCX End Launch Jack for 0.062 inch PCB 50 Ohm | |
| MMCX End Launch Plug for 0.062 inch PCB 50 Ohm | |
| MMCX Right Angle Crimp Plug for 1.37mm Micro-Coaxial 50 Ohm | |
| MMCX Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| MMCX Right Angle Crimp Plug for RG-178 RG-196 50 Ohm | |
| MMCX Right Angle Crimp Plug for RG-316 Double Braided 50 Ohm | |
| MMCX Right Angle PCB Jack Through Hole 50 Ohm | |
| MMCX Right Angle Solder Plug for .047 Semi-Rigid 50 Ohm | |
| MMCX Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm | |
| MMCX Straight Crimp Jack for 1.13mm Micro-Coaxial 50 Ohm Bulkhead | |
| MMCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead | |
| MMCX Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm | |
| MMCX Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead | |
| MMCX Straight Crimp Jack for RG-178 RG-196 50 Ohm | |
| MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead | |
| MMCX Straight Crimp Jack for RG-316 Double Braided 50 Ohm | |
| MMCX Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm | |
| MMCX Straight Crimp Plug for RG-316 Double Braided 50 Ohm | |
| MMCX Straight PCB Jack Surface Mount 50 Ohm | |
| MMCX Straight PCB Jack Through Hole 50 Ohm | |
| MMCX Straight PCB Plug Through Hole 50 Ohm | |
| MMCX Straight Solder Jack for .047 Semi-Rigid 50 Ohm | |
| MMCX Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead | |
| MMCX Straight Solder Jack for .085 Semi-Rigid 50 Ohm | |
| MMCX Straight Solder Plug for .047 Semi-Rigid 50 Ohm | |
| MMCX Straight Solder Plug for .085 Semi-Rigid 50 Ohm | |
| MOD-2 Pin Header .2X20P | |
| Modular Coupler, Snap-In (Unshielded or Shielded). | |
| Modular Coupler, Snap-In (Unshielded). | |
| MTA, CST-100 II, MT-6 and SL Connectors and Headers | |
| Multi-Port PCB Jack (12 Ports). | |
| Multi-Port PCB Jack (8 Ports). | |
| Multi-Port PCB Jack, Non-Shielded (1 Port). | |
| Multi-Port PCB Jack, Shielded (1 Port). | |
| Multi-Port PCB Jack, Shielded W/Tabs (1 Port). | |
| Multi-Port PCB Jack, Shielded W/Tabs (8 Ports). | |
| Multi-Port Press-Fit Jack, (2 Ports). | |
| Multi-Port Press-Fit Jack, (8 Ports). | |
| PCI & PCI Express Connectors | |
| Pin and Pinless Headers (AMP-LATCH) | |
| R/M Crimp, RG174, 188, 196, 316. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These... | |
| R/M Crimp, RG58 , Thin-net PVC. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These... | |
| R/M Crimp, RG59, 62, 210. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks... | |
| R/M Crimp, RG6. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are held... | |
| R/M Crimp, Thin-Net Plenum. Bulkhead Jacks: Versions are available for front mounting, (F/M) rear mounting, (R/M) crimp types, bulkhead mount grounded, or bulkhead mount, isolated. (Color-coded available.) These jacks are... | |
| RG58 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor is... | |
| RG59 20 AWG Center Cond. 3 Piece Crimp: BNC three piece crimp connectors feature semi-captive contacts that “click” into place assuring perfect installation. Each crimp pin has a vent hole... | |
| RG59, 62 (PVC). Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RJ45 Super Slim Top Entry. Top Entry Super Slim Profile: Similar to the Very Low Profile PCB Jacks these vertical jacks feature an open face on the latch side. This... | |
| RJ45 Super Slim Top Entry; W/Flange. Top Entry Super Slim Profile: Similar to the Very Low Profile PCB Jacks these vertical jacks feature an open face on the latch side. | |
| RJ45 Surface Mount Tabs | |
| SLB Bulkhead Mounted Straight Female Cable Connectors Float Mount/Blind Mate | |
| SLB Bulkhead Mounted Straight Female Cable Connectors | |
| SLB Closed Entry Straight Female Plug P.C. Board Receptacles | |
| SLB Float Mount Right Angle Male Bulkhead Cable Jack | |
| SLB Float Mount Straight Female Bulkhead Plug Receptacles | |
| SLB Float Mount Straight Male Bulkhead Jack Receptacle | |
| SLB Float Mount Straight Male Bulkhead Jack Receptacles | |
| SLB Float Mount Straight Male Bulkhead Jack | |
| SLB Right Angle Female Cable Connectors | |
| SLB Right Angle Female Plug P.C. Board Receptacles | |
| SLB Right Angle Male Bulkhead Cable Jack | |
| SLB Right Angle Male Bulkhead Jack Receptacles | |
| SLB Right Angle Male P.C. Board Jack Receptacles | |
| SLB Self-Aligning P.C. Board Connectors | |
| SLB Self-Aligning P.C. Board Jack | |
| SLB Straight Female Bulkhead Plug Receptacles | |
| SLB Straight Female Cable Connectors | |
| SLB Straight Female Plug P.C. Board Receptacles | |
| SLB Straight Male Bulkhead Jack Receptacles | |
| SLB Straight Male Cable Jack | |
| SLB Straight Male P.C. Board Jack Receptacles | |
| SMP End Launch Jack for 0.062 inch PCB 50 Ohm | |
| Solder Receptacle, Miniature Threaded | |
| Stacked Connectors | |
| Standard Board Mount Connectors | |
| Standard Clamp: BNC standard clamp style is a simplified version of the original military clamp style. It is required that the contact be soldered to the center conductor of the... | |
| Standard Keystone, Black. | |
| Standard Keystone, Blue. | |
| Standard Keystone, Green. | |
| Standard Keystone, Red. | |
| Standard Keystone, White. | |
| Standard Keystone, Yellow. | |
| Standard Low Profile W/Flange | |
| Standard Profile; Flangeless | |
| Standard Profile; W/Flange | |
| STD Threaded Twin Plug | |
| STD Threaded Twin Recept | |
| Straight PC Mount 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| Straight PC Mount 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both... | |
| Superseal 1.5 Series | |
| Terminal Block Connectors | |
| The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer could want. It edge mounts to the board which offers the lowest profile... | |
| Thin Plenum .150"". Twist-On and 2 Piece Crimp: BNC Twist-On connectors are field installable and require no tooling other than a stripping tool for the cable preparation. The center conductor... | |
| TNC RF Connectors | |
| Top Entry PCB Jack; Vertical Mount; Flangeless | |
| Top Entry PCB Jack; Vertical Mount; W/Flange | |
| Twin BNC RF Connectors | |
| Twin Threaded RF Connectors | |
| UHF/Miniature UHF, RF Connectors | |
| Universal Serial Bus (USB) Connectors | |
| Vertical Mount (Type 2); Flangeless. Vertical PCB Closed Back. | |
| Vertical Mount (Type 2); W/Flange. Vertical PCB Closed Back. | |
| Very Low Profile. | |
| Very Low Profile; W/O Flange. |
| << Prev | Next >> |