Amphenol Corporation RF Coaxial Cable Mount Connector 142186-75

Description
Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm
Request a Quote Datasheet
Description
Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 142186-75 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142186-75
RF Coaxial Cable Mount Connector 142186-75
Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm

Mini-SMB Straight Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
Mini-SMB
142186-75
Mini-SMB 142186-75
Mini-SMB Straight Cable Plug 75 Ohm RG

Mini-SMB Straight Cable Plug 75 Ohm RG

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142186-75
RF & Microwave 142186-75
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - ACX1281-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1281-ND
Coaxial Connector (RF) Assemblies ACX1281-ND
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
connector,rf coaxial,smb straight crimpplug,mini 75 ohm,rg179,187,b9221 - 70031929 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,smb straight crimpplug,mini 75 ohm,rg179,187,b9221
70031929
connector,rf coaxial,smb straight crimpplug,mini 75 ohm,rg179,187,b9221 70031929
Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features: 0-4 GHz Frequency Range, Usable to 10.0 GHz MIL-C-39012 Conformance MIL-STD-348 Snap-On Coupling 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors 500 Mating Cycles Minimum Connector Durability –65°C to 165°C Temperature Range

Connex SMB connectors provide broadband performance with low reflection from DC to 4 GHz. Quick connect/disconnect snap-on mating design reduces installation time. Selective plating and diecast components on non-critical areas provide a low-cost solution. Mini 75 Ohm SMB connectors are the same physical size as the standard 50 Ohm but are matched to 75 Ohm coaxial cables. All Connex SMB connectors are gold plated. Features:

  • 0-4 GHz Frequency Range, Usable to 10.0 GHz
  • MIL-C-39012 Conformance
  • MIL-STD-348 Snap-On Coupling
  • 1.46 VSWR @ 4 GHz Using Straight Connector with RG-196/U
  • 0.30 dB Insertion Loss @ 1.5 GHz for Straight Connectors
  • 500 Mating Cycles Minimum Connector Durability
  • –65°C to 165°C Temperature Range
Supplier's Site
RF Connectors / Coaxial Connectors - 142186-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142186-75
RF Connectors / Coaxial Connectors 142186-75
RF Connectors / Coaxial Connectors MINI SMB STRAIGHT CRIMP PLUG 179/U

RF Connectors / Coaxial Connectors MINI SMB STRAIGHT CRIMP PLUG 179/U

Buy Now Datasheet
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H5271 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H5271
Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H5271
RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 142186-75 142186-75 ACX1281-ND 70031929 142186-75 99H5271
Product Name RF Coaxial Cable Mount Connector Mini-SMB Coaxial Connector (RF) Assemblies connector,rf coaxial,smb straight crimpplug,mini 75 ohm,rg179,187,b9221 RF Connectors / Coaxial Connectors Rf/coaxial, Smb Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Crimp Crimp Crimp
Connector Type SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers