Amphenol RF Coaxial Connector (RF) Assemblies 142229

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1284-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1284-ND
Coaxial Connector (RF) Assemblies ACX1284-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 142229 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142229
RF Coaxial Cable Mount Connector 142229
SMB Straight Crimp Plug for RG-178 RG-196 50 Ohm

SMB Straight Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
SMB Connector - 142229 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142229
SMB Connector 142229
SMB Straight Plug 50 Ohm RG-178 Cable

SMB Straight Plug 50 Ohm RG-178 Cable

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142229
RF & Microwave 142229
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
142229
Connectors 142229
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 142229 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142229
RF Connectors / Coaxial Connectors 142229
RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 178/196U GOLD

RF Connectors / Coaxial Connectors SMB ST CRIMP PLUG 178/196U GOLD

Buy Now Datasheet
Smb Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf - 99H5319 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
99H5319
Smb Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf 99H5319
SMB Straight Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

SMB Straight Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ACX1284-ND 142229 142229 142229 99H5319
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector SMB Connector RF Connectors / Coaxial Connectors Smb Straight Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMB
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 735616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1059632-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers