0.8FH,P06H.5,040,08/
Win Source Part Number: 1364514-1-5177986-1
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Free Height (FH)
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide
Base Product Number: 5177986
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Plug, Center Strip Contacts
Number of Positions: 40
Number of Rows: 2
Mated Stacking Heights: 6mm, 10mm, 14mm, 18mm
Pitch: 0.031" (0.80mm)
Height Above Board: 0.230" (5.85mm)
40 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 1-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5177986-1 can be used for catalog matching and distributor lookup.
0.8mm Free Height
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P06H.5,040,08/
0.8mm 2 40P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS
CONN PLUG 40POS SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5177986-1 | 1364514-1-5177986-1 | 316-1-5177986-1 | 1-5177986-1 | A99202TR-ND | 17R0557 | 1-5177986-1 | 1-5177986-1 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Card-Edge and Backplane Connector | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Fh,p06H.5,040,08/sn,tr,sc Amp - Te Connectivity | Connectors >> Mezzanine Connectors (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | PCB | Surface Mount | Brick nogging | ||||
| Termination | SMD/SMT | Solder | ||||||
| Voltage Rating | 100 volts | |||||||
| Current Rating | 0.5 amps | 0.5 amps |