TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480763-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 14.73 MM  [.58 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 14.73 MM  [.58 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480763-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480763-0
Rectangular Wire & Cable Connectors & Housings 1-480763-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 33.02 MM  [1.3 INCH ] Connector Width : 14.73 MM  [.58 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 33.02 MM  [1.3 INCH ]
  • Connector Width : 14.73 MM  [.58 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 8649502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8649502
Wire Housings & Plugs 8649502
TE Connectivity 1-480763-0

TE Connectivity 1-480763-0

Supplier's Site
Rectangular Connector Housings - A1454-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1454-ND
Rectangular Connector Housings A1454-ND
5 Rectangular Connectors - Housings Plug Natural

5 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Rectangular Connector - 1-480763-0 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
1-480763-0
Rectangular Connector 1-480763-0
Universal MATE-N-LOK® Connector Housing

Universal MATE-N-LOK® Connector Housing

Supplier's Site Datasheet
Singapore, Singapore
600V 19A Electronic Connector
340-1-480763-0
600V 19A Electronic Connector 340-1-480763-0
5 Pos 6.35mm Crimp Wire Housing, Male, 600V, 19A Product overview: 1-480763-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480763-0 can be used for catalog matching and distributor lookup.

5 Pos 6.35mm Crimp Wire Housing, Male, 600V, 19A Product overview: 1-480763-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480763-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480763-0
Headers & Wire Housings 1-480763-0
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1038815-1-480763-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1038815-1-480763-0
Connectors, Interconnects - Rectangular Connectors - Housings 1038815-1-480763-0
Win Source Part Number: 1038815-1-480763-0 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal MATE-N-LOK Number of Positions: 5 Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 76650-0072; 350809-1; 1-480702-0; 1-480702-2; 50-84-1040; 50-36-1743; 50-84-10451-480763-0 .; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-480763-0,-1-4 80763-0-SI,-1-480763 -0-CSI,A1454,1480763 0,-1-480763-0-LSI Base Product Number: 480763

Win Source Part Number: 1038815-1-480763-0
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal MATE-N-LOK
Number of Positions: 5
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 76650-0072; 350809-1; 1-480702-0; 1-480702-2; 50-84-1040; 50-36-1743; 50-84-10451-480763-0.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1-480763-0,-1-480763-0-SI,-1-480763-0-CSI,A1454,14807630,-1-480763-0-LSI
Base Product Number: 480763

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK; 5; Plug; Nylon; Natural; 19 A - 70083133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK; 5; Plug; Nylon; Natural; 19 A
70083133
Connector, Soft Shell; Universal MATE-N-LOK; 5; Plug; Nylon; Natural; 19 A 70083133
19A, 600VAC, Soft Shell Connector Nylon housing material 0.084 " contact diameter One piece housing packaging method These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "

19A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • 0.084 " contact diameter
  • One piece housing packaging method
    These soft shell connectors have universal MATE-N-LOK connector line, and has centerline of 0.250 "
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480763-0 8649502 A1454-ND 1-480763-0 340-1-480763-0 1-480763-0 1038815-1-480763-0 70083133
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings Rectangular Connector 600V 19A Electronic Connector Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings Connector, Soft Shell; Universal MATE-N-LOK; 5; Plug; Nylon; Natural; 19 A
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Snap-In Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) MATE-N-LOK Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28742-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Headers, Male Pins - A28484-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers