TE Connectivity D-Shaped Connectors 1658640-2

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658640-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658640-2
D-Shaped Connectors 1658640-2
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Zinc Configuration Features Number of Positions : 50 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 4.83 - 19.05 MM  [.19 - .75 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 7455918P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7455918P
D Sub Connectors 7455918P
Receptacle 50 way socket HDP20 Amplimite

Receptacle 50 way socket HDP20 Amplimite

Supplier's Site
D-Subminiature Connector - 1658640-2 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1658640-2
D-Subminiature Connector 1658640-2
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
439-1658640-2
Electronic Connector 439-1658640-2
50 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 1658640-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658640-2 can be used for catalog matching and distributor lookup.

50 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 1658640-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658640-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34112-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34112-ND
D-Sub, D-Shaped Connector Housings A34112-ND
Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Receptacle for Female Contacts Housing D-Sub Connector 50 Position

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658640-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658640-2
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658640-2
RECP. ASSEMBLY SIZE 5

RECP. ASSEMBLY SIZE 5

Buy Now
D-Sub Connectors - 1658640-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658640-2
D-Sub Connectors 1658640-2
RECP. ASSEMBLY SIZE 5

RECP. ASSEMBLY SIZE 5

Buy Now
D-Sub Connectors - 1658640-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658640-2
D-Sub Connectors 1658640-2
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658640-2
D-Sub Connectors 1658640-2
D-Sub Connectors

D-Sub Connectors

Buy Now
CONN D-SUB HOUSING RECEPT 50POS - 792-1658640-2 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HOUSING RECEPT 50POS
792-1658640-2
CONN D-SUB HOUSING RECEPT 50POS 792-1658640-2
CONN D-SUB HOUSING RECEPT 50POS

CONN D-SUB HOUSING RECEPT 50POS

Supplier's Site
HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED) - 70041252 - Allied Electronics, Inc.
Fort Worth, TX, USA
HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED)
70041252
HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED) 70041252
HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED)

HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED)

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658640-2 7455918P 1658640-2 439-1658640-2 A34112-ND 1658640-2 1658640-2 792-1658640-2 70041252
Product Name D-Shaped Connectors D Sub Connectors D-Subminiature Connector Electronic Connector D-Sub, D-Shaped Connector Housings Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Connectors CONN D-SUB HOUSING RECEPT 50POS HDP ZINC PLATED SHELL CONNECTOR; RECEPTACLE; 50 CONTACTS(NOT INCLUDED)
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Snap Crimp Crimp Crimp
Mounting Panel Mount Cable Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051139-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
4 suppliers