Amphenol Corporation Coaxial Connector (RF) Assemblies 142311

Description
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2770-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2770-ND
Coaxial Connector (RF) Assemblies ARF2770-ND
SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder

SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
SMB Connector - 142311 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142311
SMB Connector 142311
SMB Edge Mount PCB Jack 50 Ohm

SMB Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142311
RF & Microwave 142311
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
142311
Connectors 142311
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 142311 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142311
RF Coaxial Board Mount Connector 142311
SMB End Launch Jack for 0.062 inch PCB 50 Ohm

SMB End Launch Jack for 0.062 inch PCB 50 Ohm

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142311 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142311
RF Connectors / Coaxial Connectors 142311
RF Connectors / Coaxial Connectors SMB END LAUNCH RECPT .062 BOARD

RF Connectors / Coaxial Connectors SMB END LAUNCH RECPT .062 BOARD

Buy Now Datasheet
Smb Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf - 99H5388 - Newark, An Avnet Company
Chicago, IL, United States
Smb Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf
99H5388
Smb Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf 99H5388
SMB PCB End Launch Jack 50 Ohm / Individual Bag

SMB PCB End Launch Jack 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2770-ND 142311 142311 142311 99H5388
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Smb Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMB
Mounting Board Edge, End Launch
Unlock Full Specs
to access all available technical data