Amphenol Corporation Coaxial Connector (RF) Assemblies 142195

Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3505-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3505-ND
Coaxial Connector (RF) Assemblies ARF3505-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
SMB Connector - 142195 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142195
SMB Connector 142195
SMB Right Angle Plug 50 Ohm RG-178

SMB Right Angle Plug 50 Ohm RG-178

Buy Now
Swedesboro, NJ, United States
Connectors
142195
Connectors 142195
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142195
RF & Microwave 142195
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 142195 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
142195
RF Coaxial Cable Mount Connector 142195
SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm

SMB Right Angle Crimp Plug for RG-178 RG-196 50 Ohm

Supplier's Site Datasheet
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf - 99H5286 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf
99H5286
Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf 99H5286
SMB Right Angle Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

SMB Right Angle Crimp Plug RG-178 RG-196 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 142195 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142195
RF Connectors / Coaxial Connectors 142195
RF Connectors / Coaxial Connectors SMB R/A PLUG 178/ 196U 50 OHM GOLD

RF Connectors / Coaxial Connectors SMB R/A PLUG 178/ 196U 50 OHM GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF3505-ND 142195 142195 99H5286 142195
Product Name Coaxial Connector (RF) Assemblies SMB Connector RF Coaxial Cable Mount Connector Smb Right Angle Crimp Plug Rg-178 Rg-196 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coax Connectors - 1052958-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
3 suppliers
Coaxial Adapters - 6408191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details