"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
Connectors
4.2mm & 4.4mm Centerline, 600 V, 9 A max. Dual Action Header
04P DUAC 94V0 W0/PEG WO/DH LF
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A114908-ND | 1586495-4 | 1586495-4 | 41AJ3178 |
| Product Name | Headers, Male Pins | Header | 04P Duac 94V0 W0/peg Wo/dh Lf Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Header Connector | ||
| Mounting | Through Hole | PCB | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 4 # | 4 # |