12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Connectors
CONNECTOR, WIRE TO BOARD, RECEPTACLE, 12 POSITION, 1ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:12Contacts;
12P MTA100 CONN ASSY 22AWG RED
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19015-ND | 1-640440-2 | 1-640440-2 | 90F4212 | 41AJ1089 |
| Product Name | Free Hanging, Panel Mount | Rectangular Connector | Connector, Wire To Board, Receptacle, 12 Position, 1Row; Idc Connector Type Amp - Te Connectivity | 12P Mta100 Conn Assy 22Awg Red Amp - Te Connectivity | |
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Free-Hanging | Cable Mount | ||
| Contact Size (AWG) | 22 AWG | ||||
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |