SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
SMB Straight PCB Jack Through Hole 50 Ohm Bulkhead
SMB Straight PCB Jack 50 Ohm Bulkhead
RF COAXIAL, SMB JACK, 50 OHM, PCB ROHS COMPLIANT: YES
SMB STRAIGHT PCB JACK, THROUGH HOLE, 50 OHM, BULKHEAD ROHS COMPLIANT: YES
BULKHEAD SMB, BULKHEAD JACK, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMB PCB VERT BLKHEAD JACK GOLD
| DigiKey | Heilind Electronics, Inc. | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1314-ND | 142210 | 142210 | 142210 | 46AJ0588 | 79AH8745 | 61H7122 | 142210 |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Board Mount Connector | SMB Connector | Rf Coaxial, Smb Jack, 50 Ohm, Pcb Rohs Compliant Amphenol Rf | Smb Straight Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol | Bulkhead Smb, Bulkhead Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||||||
| Connector Type | SMB | SMB | SMB | |||||
| Mounting | Panel Mount, Through Hole | Bulkhead - Rear Mount | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |