SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
Mini-SMB Right Angle Crimp Plug for RG-179DB 75 Ohm
RF Connectors / Coaxial Connectors MINI SMB R/A CABLE PLUG 179 DBL BRAID
RF/COAXIAL, SMB PLUG, R/A, 75 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG316DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ACX1293-ND | 142176-75 | 142176-75 | 99H5255 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Smb Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMB | SMB | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug |
| Mounting | Free Hanging (In-Line), Right Angle |