TE Connectivity Rack & Panel Connectors 1663415-1

Description
Body Features Connector & Keying Code : 163 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Arrangement Code (Module D) : C4 Contact Arrangement Code (Module E) : 120T2 Contact Arrangement Code (Module F) : 11Q2 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 14 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 163 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Arrangement Code (Module D) : C4 Contact Arrangement Code (Module E) : 120T2 Contact Arrangement Code (Module F) : 11Q2 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 14 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1663415-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1663415-1
Rack & Panel Connectors 1663415-1
Body Features Connector & Keying Code : 163 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) : 120T2 Contact Arrangement Code (Module C) : 11Q2 Contact Arrangement Code (Module D) : C4 Contact Arrangement Code (Module E) : 120T2 Contact Arrangement Code (Module F) : 11Q2 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Clinch Nut Quantity : 14 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 3 Sealable : No

Body Features


  • Connector & Keying Code : 163
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : C4
  • Contact Arrangement Code (Module B) : 120T2
  • Contact Arrangement Code (Module C) : 11Q2
  • Contact Arrangement Code (Module D) : C4
  • Contact Arrangement Code (Module E) : 120T2
  • Contact Arrangement Code (Module F) : 11Q2
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Clinch Nut Quantity : 14
  • Clinch Nut Size : 14702
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1663415-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1663415-1
ARINC Connector 1663415-1
RCPT ASSY, SIZE 3, ARINC 600

RCPT ASSY, SIZE 3, ARINC 600

Buy Now
Miscellaneous Connector - 1663415-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1663415-1
Miscellaneous Connector 1663415-1
ARINC 600 Connectors

ARINC 600 Connectors

Supplier's Site
Rcpt Assy, Size 3, Arinc 600 Amp - Te Connectivity - 97X6804 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy, Size 3, Arinc 600 Amp - Te Connectivity
97X6804
Rcpt Assy, Size 3, Arinc 600 Amp - Te Connectivity 97X6804
RCPT ASSY, SIZE 3, ARINC 600

RCPT ASSY, SIZE 3, ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1663415-1 1663415-1 1663415-1 97X6804
Product Name Rack & Panel Connectors ARINC Connector Miscellaneous Connector Rcpt Assy, Size 3, Arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products