Amphenol Corporation 50 OHM Electronic Connector 142184

Description
CONN SMB JACK R/A 50 OHM PCB Product overview: 142184 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142184 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SMB JACK R/A 50 OHM PCB Product overview: 142184 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142184 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
437-142184
50 OHM Electronic Connector 437-142184
CONN SMB JACK R/A 50 OHM PCB Product overview: 142184 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142184 can be used for catalog matching and distributor lookup.

CONN SMB JACK R/A 50 OHM PCB Product overview: 142184 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-142184 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMB Connector - 142184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
142184
SMB Connector 142184
SMB Right Angle PCB Jack 50 Ohm Bulkhead

SMB Right Angle PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
RF & Microwave
142184
RF & Microwave 142184
RF

RF

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1380525-142184 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1380525-142184
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1380525-142184
Win Source Part Number: 1380525-142184 Category: Connectors, Interconnects>Coaxia l Connectors (RF)>Coaxial Connector (RF) Assemblies Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Bag Contact Termination: Solder Connector Style: SMB Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 1 pcs Impedance: 50Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Insertion Loss: 0.6dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: Amphenol-RF Division Base Product Number: 1421 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380525-142184
Category: Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Package: Bag
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 1 pcs
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Insertion Loss: 0.6dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: Amphenol-RF Division
Base Product Number: 1421
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
RF Coaxial Board Mount Connector - 142184 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
142184
RF Coaxial Board Mount Connector 142184
SMB Right Angle PCB Jack Through Hole 50 Ohm Bulkhead

SMB Right Angle PCB Jack Through Hole 50 Ohm Bulkhead

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1318-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1318-ND
Coaxial Connector (RF) Assemblies ACX1318-ND
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 142184 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
142184
Coaxial Connector (RF) Assemblies 142184
CONN SMB JACK R/A 50 OHM PCB

CONN SMB JACK R/A 50 OHM PCB

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 142184 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
142184
RF Connectors / Coaxial Connectors 142184
RF Connectors / Coaxial Connectors SMB JACK BULKHEAD RIGHT ANGLE PCB

RF Connectors / Coaxial Connectors SMB JACK BULKHEAD RIGHT ANGLE PCB

Buy Now Datasheet
Rf/coaxial, Smb Bulkhead Jack, R/a, 50 Ohm Though Hole; Connector Type Amphenol Rf - 99H5267 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Bulkhead Jack, R/a, 50 Ohm Though Hole; Connector Type Amphenol Rf
99H5267
Rf/coaxial, Smb Bulkhead Jack, R/a, 50 Ohm Though Hole; Connector Type Amphenol Rf 99H5267
RF/COAXIAL, SMB BULKHEAD JACK, R/A, 50 OHM THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, SMB BULKHEAD JACK, R/A, 50 OHM THOUGH HOLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smb Right Angle Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol - 79AH8744 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol
79AH8744
Smb Right Angle Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol 79AH8744
SMB RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

SMB RIGHT ANGLE PCB JACK, THROUGH HOLE, 50 OHM, BULKHEAD ROHS COMPLIANT: YES

Supplier's Site
CONN SMB JACK R/A 50 OHM PCB - 43-142184 - Utmel Electronic Limited
Hong Kong, China
CONN SMB JACK R/A 50 OHM PCB
43-142184
CONN SMB JACK R/A 50 OHM PCB 43-142184
CONN SMB JACK R/A 50 OHM PCB

CONN SMB JACK R/A 50 OHM PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 437-142184 142184 1380525-142184 142184 ACX1318-ND 142184 142184 99H5267 79AH8744 43-142184
Product Name 50 OHM Electronic Connector SMB Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Smb Bulkhead Jack, R/a, 50 Ohm Though Hole; Connector Type Amphenol Rf Smb Right Angle Pcb Jack, Through Hole, 50 Ohm, Bulkhead Rohs Compliant Amphenol CONN SMB JACK R/A 50 OHM PCB
Voltage Rating 335 volts 335 volts 335 volts
Termination Solder Through Hole Right Angle Solder
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Bulkhead - Rear Mount Bulkhead, Panel, Through Hole
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data